IEC - International Electrotechnical Commission - ISO/IEC 17839-2:2015

Information technology - Biometric System-on-Card - Part 2: Physical characteristics

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 November 2015
Status: published
Page Count: 6
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 17839-2:2015 defines the following:

- dimensions of a Biometric System-on-Card type S1 and type S2;

- position and size of the biometric capture device;

- minimum... View More

Document History

Amendment 1 - Information technology - Biometric System-on-Card - Part 2: Physical characteristics - Additional specifications for fingerprint biometric capture devices
A description is not available for this item.
ISO/IEC 17839-2:2015
November 3, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
ISO/IEC 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a...
Advertisement