IEC - International Electrotechnical Commission - ISO/IEC 19762:2016
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 February 2016 |
| Status: | published |
| Page Count: | 453 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
L'ISO/IEC 19762:2016 provides the general terms and definitions in the field of automatic identification techniques and data entry are based on which other specialized sections in various... View More
Document History
ISO/IEC 19762:2016
February 3, 2016
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary
L'ISO/IEC 19762:2016 provides the general terms and definitions in the field of automatic identification techniques and data entry are based on which other specialized sections in various technical...