IEC - International Electrotechnical Commission - IEC 62276:2016

Single crystal wafers for surface acoustic wave (SAW) device applications - Specifications and measuring methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2016
Status: published
Page Count: 39
ICS Code (Piezoelectric devices): 31.140
abstract:

IEC 62276:2016 applies to the manufacture of synthetic quartz, lithium niobate (LN), lithium tantalate (LT), lithium tetraborate (LBO), and lanthanum gallium silicate (LGS) single crystal wafers... View More

Document History

IEC 62276:2016
October 24, 2016
Single crystal wafers for surface acoustic wave (SAW) device applications - Specifications and measuring methods
IEC 62276:2016 applies to the manufacture of synthetic quartz, lithium niobate (LN), lithium tantalate (LT), lithium tetraborate (LBO), and lanthanum gallium silicate (LGS) single crystal wafers...
October 19, 2012
Single crystal wafers for surface acoustic wave (SAW) device applications - Specifications and measuring methods
IEC 62276:2012 applies to the manufacture of synthetic quartz, lithium niobate (LN), lithium tantalate (LT), lithium tetraborate (LBO), and lanthanum gallium silicate (LGS) single crystal wafers...
May 30, 2005
Single crystal wafers for surface acoustic wave (SAW) device applications - Specifications and measuring methods
Provides specifications for manufacturing piezoelectric single crystal wafers to be used in surface acoustic wave devices. Applies to the manufacture of synthetic quartz, lithium niobate, lithium...
Advertisement