IEC - International Electrotechnical Commission - IEC 62772:2016
Composite hollow core station post insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 August 2016 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
IEC 62772:2016 applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g.... View More
Document History
November 15, 2023
Composite hollow core station post insulators with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
IEC 62772:2023 is available as IEC 62772:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
November 15, 2023
Composite hollow core station post insulators with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
IEC 62772:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62772:2016
August 17, 2016
Composite hollow core station post insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
IEC 62772:2016 applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g. solid,...