IEC - International Electrotechnical Commission - IEC 60404-10:2016

Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2016
Status: published
Page Count: 27
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-10:2016 is available as IEC 60404-10:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

Corrigendum 1 - Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
A description is not available for this item.
IEC 60404-10:2016
October 24, 2016
Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
IEC 60404-10:2016 is available as IEC 60404-10:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 24, 2016
Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
IEC 60404-10:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 30, 1988
Magnetic materials. Part 10: Methods of measurement of magnetic properties of magnetic sheet and strip at medium frequencies
This standard is applicable to magnetic steel sheet and strip for the construction of magnetic circuits for use in the frequency range 400 Hz to 10 000 Hz. Its object is to define the terminology and...
Advertisement