IEC - International Electrotechnical Commission - IEC 62917:2016
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2016 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It... View More
Document History
IEC 62917:2016
October 5, 2016
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product...