IEC - International Electrotechnical Commission - IEC 60702-3:2016

Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 3: Guide for use

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 April 2016
Status: published
Page Count: 25
ICS Code (Cables): 29.060.20
abstract:

IEC 60702-3:2016 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702-1 and IEC... View More

Document History

IEC 60702-3:2016
April 13, 2016
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 3: Guide for use
IEC 60702-3:2016 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702-1 and IEC 60702-2.
Advertisement