IEC - International Electrotechnical Commission - IEC 62689-1:2016
Current and voltage sensors or detectors, to be used for fault passage indication purposes - Part 1: General principles and requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2016 |
| Status: | published |
| Page Count: | 174 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 62689-1:2016 defines the minimum requirements (therefore performances) and consequent classification and tests (with the exception of functional and communication ones) for fault passage... View More
Document History
IEC 62689-1:2016
May 12, 2016
Current and voltage sensors or detectors, to be used for fault passage indication purposes - Part 1: General principles and requirements
IEC 62689-1:2016 defines the minimum requirements (therefore performances) and consequent classification and tests (with the exception of functional and communication ones) for fault passage...