IEC - International Electrotechnical Commission - IEC 61671-6:2016
Standard for automatic test markup language (ATML) test station description
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 April 2016 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Industrial automation systems in general): | 25.040.01 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
IEC 61671-6:2016(E) defines an exchange format, utilizing eXtensible Markup Language (XML), for both the static description of a test station, and the specific description of test station instance... View More
Document History
IEC 61671-6:2016
April 8, 2016
Standard for automatic test markup language (ATML) test station description
IEC 61671-6:2016(E) defines an exchange format, utilizing eXtensible Markup Language (XML), for both the static description of a test station, and the specific description of test station instance...