IEC - International Electrotechnical Commission - IEC 62848-1:2016
Railway applications - DC surge arresters and voltage limiting devices - Part 1: Metal-oxide surge arresters without gaps
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2016 |
| Status: | published |
| Page Count: | 96 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62848-1:2016 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850... View More
Document History
IEC 62848-1:2016
June 15, 2016
Railway applications - DC surge arresters and voltage limiting devices - Part 1: Metal-oxide surge arresters without gaps
IEC 62848-1:2016 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850 with...