IEC - International Electrotechnical Commission - IEC 61156-10:2016

Multicore and symmetrical pair/quad cables for digital communications - Part 10: Cables for cords with transmission characteristics up to 2 GHz - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 2016
Status: published
Page Count: 17
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61156-10:2016(E) describes cables primarily intended for work area cords as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition of ISO/IEC... View More

Document History

IEC 61156-10:2016
April 20, 2016
Multicore and symmetrical pair/quad cables for digital communications - Part 10: Cables for cords with transmission characteristics up to 2 GHz - Sectional specification
IEC 61156-10:2016(E) describes cables primarily intended for work area cords as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition of ISO/IEC...
Advertisement