IEC - International Electrotechnical Commission - IEC 62453-309:2016
Field device tool (DFT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 June 2016 |
| Status: | revised |
| Page Count: | 101 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 62453-309:2016 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2). It specifies communication and other services. This second edition cancels and... View More
Document History
September 2, 2022
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
IEC 62453-309:2022 is available as IEC 62453-309:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 2, 2022
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
IEC 62453-309:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62453-309:2016
June 14, 2016
Field device tool (DFT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
IEC 62453-309:2016 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2). It specifies communication and other services. This second edition cancels and...
July 8, 2009
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
IEC 62453-309:2009 provides information for integrating the HART® technology into the FDT interface (IEC 62453-2). It specifies communication and other services. This part, in conjunction with the...