IEC - International Electrotechnical Commission - IEC 61196-4:2015
Coaxial communication cables - Part 4: Sectional specification for radiating cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 September 2015 |
| Status: | revised |
| Page Count: | 28 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-4:2015(E) applies to radiating coaxial communication cables. These cables are intended for use in wireless communication systems, such as tunnels, railways, highways, subways, elevators... View More
Document History
September 20, 2022
Coaxial communication cables - Part 4: Sectional specification for radiating cables
IEC 61196-4:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61196-4:2022...
September 20, 2022
Coaxial communication cables - Part 4: Sectional specification for radiating cables
IEC 61196-4:2022 applies to radiating coaxial communication cables, and specifies the terms and definitions, material and construction, IEC type designation, standard rating and characteristics,...
IEC 61196-4:2015
September 8, 2015
Coaxial communication cables - Part 4: Sectional specification for radiating cables
IEC 61196-4:2015(E) applies to radiating coaxial communication cables. These cables are intended for use in wireless communication systems, such as tunnels, railways, highways, subways, elevators and...
January 9, 2004
Coaxial communication cables - Part 4: Sectional specification for radiating cables
covers the requirements for flexible and semi-flexible radiating coaxial communication cables. It specifies preferred ratings and characteristics for radiating cables and enables selection of the...
July 18, 1995
Radio-frequency cables - Part 4: Sectional specification for radiating cables
Prescribes preferred ratings and characteristics for this cable and select from the generic specification the appropriate tests to indicate which test options and performance levels shall be included...