IEC - International Electrotechnical Commission - IEC 62231-1:2015

Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 October 2015
Status: published
Page Count: 29
ICS Code (Insulators): 29.080.10
abstract:

IEC 62231-1:2015 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.

Document History

IEC 62231-1:2015
October 13, 2015
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
IEC 62231-1:2015 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.
Advertisement