IEC - International Electrotechnical Commission - ISO 18080-4:2015
Textiles -- Test methods for evaluating the electrostatic propensity of fabrics -- Part 4: Test method using horizontal mechanical friction
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 December 2015 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Textile fabrics): | 59.080.30 |
abstract:
ISO 18080-4:2015 specifies a test method using horizontal mechanical friction with measurement of friction-charged electrostatic potential on specimens of fabric and the time for that potential to... View More
Document History
ISO 18080-4:2015
December 11, 2015
Textiles -- Test methods for evaluating the electrostatic propensity of fabrics -- Part 4: Test method using horizontal mechanical friction
ISO 18080-4:2015 specifies a test method using horizontal mechanical friction with measurement of friction-charged electrostatic potential on specimens of fabric and the time for that potential to...