IEC - International Electrotechnical Commission - IEC 62838:2015
LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 October 2015 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62838:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of LED lamps with integrated means for stable... View More
Document History
October 19, 2017
Corrigendum 1 - LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications
A description is not available for this item.
IEC 62838:2015
October 7, 2015
LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications
IEC 62838:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of LED lamps with integrated means for stable...