IEC - International Electrotechnical Commission - IEC 62601:2015
Industrial networks - Wireless communication network and communication profiles - WIA-PA
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 December 2015 |
| Status: | published |
| Page Count: | 487 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62061:2015 specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation - Process Automation (WIA-PA) that is built on IEEE STD... View More
Document History
March 3, 2021
Corrigenda 1 - Industrial networks - Wireless communication network and communication profiles - WIA-PA
A description is not available for this item.
IEC 62601:2015
December 9, 2015
Industrial networks - Wireless communication network and communication profiles - WIA-PA
IEC 62061:2015 specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation - Process Automation (WIA-PA) that is built on IEEE STD 802.15.4-2011....
November 29, 2011
Industrial communication networks - Fieldbus specifications - WIA-PA communication network and communication profile
IEC 62061:2011(E) specifies the system architecture and the communication protocol of Wireless networks for Industrial Automation - Process Automation (WIA-PA) built on IEEE STD 802.15.4-2006. It...