IEC - International Electrotechnical Commission - IEC 60317-59:2015

Specifications for particular types of winding wires - Part 59: Polyamide-imide enamelled round copper wire, class 240

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 November 2015
Status: published
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by... View More

Document History

IEC 60317-59:2015
November 4, 2015
Specifications for particular types of winding wires - Part 59: Polyamide-imide enamelled round copper wire, class 240
IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by...
Advertisement