IEC - International Electrotechnical Commission - IEC 61557-3:2007

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 January 2007
Status: revised
Page Count: 19
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
abstract:

This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and... View More

Document History

July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
IEC 61557-3:2019 is available as IEC 61557-3:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
IEC 61557-3:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61557-3:2007
January 29, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and...
February 14, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
Specifies requirements for equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and neutral or between two phase conductors...
Advertisement