IEC - International Electrotechnical Commission - IEC 60947-5-9:2006
Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2006 |
| Status: | published |
| Page Count: | 69 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed... View More
Document History
IEC 60947-5-9:2006
December 8, 2006
Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches
This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed of...