IEC - International Electrotechnical Commission - IEC 61755-2-2:2006
Fibre optic connector optical interfaces - Part 2-2: Optical interface standard single mode angled physically contacting fibres
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 July 2006 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres. Performance... View More
Document History
September 14, 2022
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres - Part 2-2: Connection parameters of dispersion unshifted physically contacting fibres - Angled
IEC 61755-2-2:2022 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
IEC 61755-2-2:2006
July 25, 2006
Fibre optic connector optical interfaces - Part 2-2: Optical interface standard single mode angled physically contacting fibres
Defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres. Performance grades...