IEC - International Electrotechnical Commission - IEC 62244:2006
Radiation protection instrumentation - Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2006 |
| Status: | revised |
| Page Count: | 53 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical... View More
Document History
May 7, 2019
Radiation protection instrumentation - Installed radiation portal monitors (RPMs) for the detection of illicit trafficking of radioactive and nuclear materials
IEC 62244:2019 defines the performance requirements of installed monitors used for the detection of gamma and neutron radiation emitters. These monitors are commonly known as radiation portal...
IEC 62244:2006
June 28, 2006
Radiation protection instrumentation - Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders
Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical...