IEC - International Electrotechnical Commission - IEC 62047-2:2006

Semiconductor devices - Micro-electromechanical devices - Part 2: Tensile testing method of thin film materials

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 August 2006
Status: published
Page Count: 25
ICS Code (Other semiconductor devices): 31.080.99
abstract:

Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechanical... View More

Document History

IEC 62047-2:2006
August 15, 2006
Semiconductor devices - Micro-electromechanical devices - Part 2: Tensile testing method of thin film materials
Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechanical systems...
Advertisement