IEC - International Electrotechnical Commission - IEC 62047-3:2006

Semiconductor devices - Micro-electromechanical devices - Part 3: Thin film standard test piece for tensile testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 August 2006
Status: published
Page Count: 15
ICS Code (Other semiconductor devices): 31.080.99
abstract:

Specifies a standard test piece, which is used to guarantee the propriety and accuracy of a tensile testing system for thin film materials with length and width under 1 mm and thickness under 10... View More

Document History

IEC 62047-3:2006
August 15, 2006
Semiconductor devices - Micro-electromechanical devices - Part 3: Thin film standard test piece for tensile testing
Specifies a standard test piece, which is used to guarantee the propriety and accuracy of a tensile testing system for thin film materials with length and width under 1 mm and thickness under 10 m,...
Advertisement