IEC - International Electrotechnical Commission - IEC 60774-2:1999
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 2: FM audio recording
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 1999 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
This part of IEC 60774 is applicable to frequency modulation (FM) audioi recording fully compatible with the VHS system defined in IEC 60774-1. The object of this standard is to define the... View More
Document History
IEC 60774-2:1999
November 25, 1999
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 2: FM audio recording
This part of IEC 60774 is applicable to frequency modulation (FM) audioi recording fully compatible with the VHS system defined in IEC 60774-1. The object of this standard is to define the electrical...