IEC - International Electrotechnical Commission - IEC 61327:1995
Helical-scan digital composite video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format D-3
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 August 1995 |
| Status: | published |
| Page Count: | 269 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Specifies the content, format and recording method of the data blocks forming the helical records on the tape containing video, audio and associated data using the 12,65 mm (0,5 in) type D-3... View More
Document History
IEC 61327:1995
August 3, 1995
Helical-scan digital composite video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format D-3
Specifies the content, format and recording method of the data blocks forming the helical records on the tape containing video, audio and associated data using the 12,65 mm (0,5 in) type D-3...