IEC - International Electrotechnical Commission - IEC 61325:1995

Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for d.c. systems - Definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 1995
Status: published
Page Count: 91
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Is applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1 000 V. This standard specifies: -the characteristics... View More

Document History

IEC 61325:1995
March 29, 1995
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for d.c. systems - Definitions, test methods and acceptance criteria
Is applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1 000 V. This standard specifies: -the characteristics of...
Advertisement