IEC - International Electrotechnical Commission - IEC 61203:1992

Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 1992
Status: published
Page Count: 15
ICS Code (Insulating oils): 29.040.10
ICS Code (Transformers. Reactors): 29.180
abstract:

Guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 61099, in transformers with rated voltages up to 35 kV.

Document History

IEC 61203:1992
December 15, 1992
Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment
Guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 61099, in transformers with rated voltages up to 35 kV.
Advertisement