IEC - International Electrotechnical Commission - IEC 61197:1993
Insulating liquids - Linear flame propagation - Test method using a glass-fibre tape
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1993 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Other insulating materials): | 29.035.99 |
abstract:
Applies to all insulating liquids, used and unused, the kinematic viscosity of which is lower than or equal to 300 mm2/s at 40 °C.
Document History
IEC 61197:1993
September 30, 1993
Insulating liquids - Linear flame propagation - Test method using a glass-fibre tape
Applies to all insulating liquids, used and unused, the kinematic viscosity of which is lower than or equal to 300 mm2/s at 40 °C.