IEC - International Electrotechnical Commission - IEC 61144:1992

Test method for the determination of oxygen index of insulating liquids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 1992
Status: published
Page Count: 20
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating oils): 29.040.10
abstract:

Describes a method for measuring the oxygen index of insulating liquids. This test method is applicable to all liquids, the viscosity of which is lower than or equal to 50 mm2/s at 40°C ± 1°C.

Document History

IEC 61144:1992
December 15, 1992
Test method for the determination of oxygen index of insulating liquids
Describes a method for measuring the oxygen index of insulating liquids. This test method is applicable to all liquids, the viscosity of which is lower than or equal to 50 mm2/s at 40°C ± 1°C.
Advertisement