IEC - International Electrotechnical Commission - IEC 61118:1993
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape - Type M2
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 August 1993 |
| Status: | published |
| Page Count: | 169 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Defines dimensions and other characteristics of equipment which are necessary to ensure the interchangeability of recorded cassettes. The requirements relate to 525 line-60 field and 625 line-50... View More
Document History
IEC 61118:1993
August 30, 1993
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape - Type M2
Defines dimensions and other characteristics of equipment which are necessary to ensure the interchangeability of recorded cassettes. The requirements relate to 525 line-60 field and 625 line-50...