IEC - International Electrotechnical Commission - IEC 62481-2:2017

Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: Media format profiles

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2017
Status: published
Page Count: 361
ICS Code (Audio, video and audiovisual engineering): 33.160
ICS Code (Multilayer applications): 35.100.05
ICS Code (Networking): 35.110
abstract:

IEC 62481-2:2017(E) describes DLNA Media Format Profiles applicable to the DLNA Device Classes defined in IEC 62481-1-1:2017. Media Format Profiles are defined for each of the following Media... View More

Document History

IEC 62481-2:2017
July 28, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: Media format profiles
IEC 62481-2:2017(E) describes DLNA Media Format Profiles applicable to the DLNA Device Classes defined in IEC 62481-1-1:2017. Media Format Profiles are defined for each of the following Media...
September 25, 2013
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: DLNA media formats
IEC 62481-2:2013(E) describes DLNA Media Format Profiles applicable to the DLNA Device Classes defined in IEC 62481-1. Media Format Profiles are defined for each of the following media classes:...
August 30, 2007
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: DLNA media formats
specifies the DLNA media format profiles applicable to IEC 62481-1. Media format profiles are defined for each of the following media classes: audio, image, and AV. In addition, profile ID values...
Advertisement