IEC - International Electrotechnical Commission - IEC 60092-376:2017

Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 May 2017
Status: published
Page Count: 24
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
abstract:

IEC 60092-376:2017 is available as IEC 60092-376:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60092-376:2017
May 22, 2017
Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
IEC 60092-376:2017 is available as IEC 60092-376:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 22, 2017
Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
IEC 60092-376:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 27, 2003
Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage...
January 1, 1983
Electrical installations in ships. Part 376: Shipboard multicore cables for control circuits
Applies to shipboard cables for control and similar circuits not susceptible to interference, for example pilot lamp circuits, alarm circuit, etc. The rated voltage should be 250 V a.c. or d.c.
Advertisement