IEC - International Electrotechnical Commission - IEC 62561-3:2017

Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2017
Status: revised
Page Count: 23
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62561-3:2017 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems.
ISGs can be used to indirectly bond a lightning protection system to... View More

Document History

July 5, 2023
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISGs)
IEC 62561-3:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 5, 2023
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISGs)
IEC 62561-3:2023 is available as IEC 62561-3:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62561-3:2017
June 15, 2017
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
IEC 62561-3:2017 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...
February 10, 2012
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
IEC 62561-3:2012 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...
Advertisement