IEC - International Electrotechnical Commission - IEC 62841-2-10:2017

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 2-10: Particular requirements for hand-held mixers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2017
Status: published
Page Count: 44
ICS Code (Electric tools): 25.140.20
abstract:

IEC 62841-2-10:2017 applies to mixers the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W.... View More

Document History

IEC 62841-2-10:2017
February 10, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 2-10: Particular requirements for hand-held mixers
IEC 62841-2-10:2017 applies to mixers the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The...
Advertisement