IEC - International Electrotechnical Commission - IEC 61857-31:2017
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5 000 h or less
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 January 2017 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Insulation systems): | 29.080.30 |
abstract:
IEC 61857-31:2017 establishes an EIS evaluation for applications with a designed life of 5 000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range of... View More
Document History
IEC 61857-31:2017
January 24, 2017
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5 000 h or less
IEC 61857-31:2017 establishes an EIS evaluation for applications with a designed life of 5 000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range of...