IEC - International Electrotechnical Commission - ISO/IEC 15416:2016

Automatic identification and data capture techniques - Bar code print quality test specification - Linear symbols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 2016
Status: published
Page Count: 36
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15416:2016:

- specifies the methodology for the measurement of specific attributes of bar code symbols;

- defines a method for evaluating these measurements and deriving an... View More

Document History

ISO/IEC 15416:2016
December 5, 2016
Automatic identification and data capture techniques - Bar code print quality test specification - Linear symbols
ISO/IEC 15416:2016: - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall...
August 17, 2000
Information technology -- Automatic identification and data capture techniques -- Bar code print quality test specification -- Linear symbols
A description is not available for this item.
Advertisement