IEC - International Electrotechnical Commission - IEC 60500:2017
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 April 2017 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 60500:2017 specifies the relevant characteristics and properties of hydrophones in the frequency range 1 Hz to 500 kHz, and specifies how to report these characteristics. Provides guidance on... View More
Document History
IEC 60500:2017
April 10, 2017
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz
IEC 60500:2017 specifies the relevant characteristics and properties of hydrophones in the frequency range 1 Hz to 500 kHz, and specifies how to report these characteristics. Provides guidance on the...
January 1, 1974
IEC standard hydrophone
Gives requirements and characteristics to specify a hydrophone which is suitable as an IEC Standard Hydrophone for calibration purposes, to be used as a laboratory standard for comparison with other...