IEC - International Electrotechnical Commission - IEC 60645-1:2017
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone and speech audiometry
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 March 2017 |
| Status: | published |
| Page Count: | 86 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 60645-1:2017 is also available as IEC 60645-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 14, 2017
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone and speech audiometry
IEC 60645-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60645-1:2017
March 14, 2017
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone and speech audiometry
IEC 60645-1:2017 is also available as IEC 60645-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 16, 2012
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone audiometry
IEC 60645-1:2012 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, relative to standard...
June 20, 2001
ELECTROACOUSTICS - AUDIOLOGICAL EQUIPMENT - Part 1: Pure-tone audiometers
This part of IEC 60645 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, in comparison...
February 1, 1993
Audiometers - Part 1: Pure-tone audiometers
A description is not available for this item.
October 29, 1992
Audiometers - Part 1: Pure-tone audiometers
Specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels in comparison with the standard reference...