IEC - International Electrotechnical Commission - IEC 60826:2017

Design criteria of overhead transmission lines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2017
Status: published
Page Count: 79
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

NEW! IEC 60826:2017 is available as IEC 60826:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

February 13, 2017
Design criteria of overhead transmission lines
IEC 60826:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60826:2017
February 13, 2017
Design criteria of overhead transmission lines
NEW! IEC 60826:2017 is available as IEC 60826:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 10, 2003
Design criteria of overhead transmission lines
Specifies the loading and strength requirements of overhead lines derived from reliability based design principles. The requirements apply to lines of 45 kV and above, but they can also be applied to...
Advertisement