IEC - International Electrotechnical Commission - ISO/IEC 20922:2016
Information technology - Message Queuing Telemetry Transport (MQTT) v3.1.1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 June 2016 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 20922:2016 is a Client Server... View More
Document History
ISO/IEC 20922:2016
June 8, 2016
Information technology - Message Queuing Telemetry Transport (MQTT) v3.1.1
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 20922:2016 is a Client Server publish/subscribe...