IEC - International Electrotechnical Commission - ISO/IEC 13157-3:2016

Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2016
Status: published
Page Count: 8
ICS Code (Networking): 35.110
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13157-3:2016 specifies the message contents... View More

Document History

ISO/IEC 13157-3:2016
March 29, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13157-3:2016 specifies the message contents and the...
Advertisement