IEC - International Electrotechnical Commission - ISO/IEC 30106-3:2016

Information technology - Object oriented BioAPI - Part 3: C# implementation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 March 2016
Status: revised
Page Count: 56
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 30106-3:2016 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106‑1. The semantic equivalence... View More

Document History

November 4, 2020
Information technology - Object oriented BioAPI - Part 3: C# implementation
This document specifies an interface of a BioAPI C# framework and BioAPI C# BSP which mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this document will...
ISO/IEC 30106-3:2016
March 23, 2016
Information technology - Object oriented BioAPI - Part 3: C# implementation
ISO/IEC 30106-3:2016 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106‑1. The semantic equivalence of this...
Advertisement