IEC - International Electrotechnical Commission - IEC TR 62278-4:2016
Railway applications - Specification and demonstration of reliability, availability, maintainability and safety (RAMS) - Part 4: RAM risk and RAM life cycle aspects
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2016 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC TR 62278-4:2016(E) provides considerations for the expansion of the requirements relating only to RAM aspects in IEC 62278 (2002). This technical report is intended to be used as an input to... View More
Document History
IEC TR 62278-4:2016
December 8, 2016
Railway applications - Specification and demonstration of reliability, availability, maintainability and safety (RAMS) - Part 4: RAM risk and RAM life cycle aspects
IEC TR 62278-4:2016(E) provides considerations for the expansion of the requirements relating only to RAM aspects in IEC 62278 (2002). This technical report is intended to be used as an input to the...