IEC - International Electrotechnical Commission - ISO/IEC 20919:2016
Information technology - Linear Tape File System (LTFS) Format Specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 2016 |
| Status: | revised |
| Page Count: | 69 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
abstract:
ISO/IEC 20919:2016 defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks... View More
Document History
July 27, 2021
Information technology - Linear tape file system (LTFS) Format specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. This document defines the LTFS Format requirements for...
ISO/IEC 20919:2016
April 29, 2016
Information technology - Linear Tape File System (LTFS) Format Specification
ISO/IEC 20919:2016 defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks on...