IEC - International Electrotechnical Commission - IEC 61952:2008

Insulators for overhead lines - Composite line post insulators for A.C. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2008
Status: published
Page Count: 54
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61952:2008 applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing... View More

Document History

IEC 61952:2008
May 27, 2008
Insulators for overhead lines - Composite line post insulators for A.C. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
IEC 61952:2008 applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing...
July 30, 2002
Insulators for overhead lines - Composite line post insulators for a.c. with a nominal voltage greater than 1000 V
Applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the...
Advertisement