IEC - International Electrotechnical Commission - ISO/IEC 17342:2004
Information technology - 80 mm (1,46 Gbytes per side) and 120 mm (4,70 Gbytes per side) DVD re-recordable disk (DVD-RW)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 July 2004 |
| Status: | published |
| Page Count: | 148 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 17342:2004 specifies the mechanical,... View More
Document History
ISO/IEC 17342:2004
July 12, 2004
Information technology - 80 mm (1,46 Gbytes per side) and 120 mm (4,70 Gbytes per side) DVD re-recordable disk (DVD-RW)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 17342:2004 specifies the mechanical, physical and...