IEC - International Electrotechnical Commission - ISO/IEC 17592:2004

Information technology - 120 mm (4,7 Gbytes per side) and 80 mm (1,46 Gbytes per side) DVD rewritable disk (DVD-RAM)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2004
Status: published
Page Count: 129
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 17592:2004 specifies the mechanical,... View More

Document History

ISO/IEC 17592:2004
July 8, 2004
Information technology - 120 mm (4,7 Gbytes per side) and 80 mm (1,46 Gbytes per side) DVD rewritable disk (DVD-RAM)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 17592:2004 specifies the mechanical, physical and...
Advertisement