IEC - International Electrotechnical Commission - IEC 62440:2008
Electric cables with a rated voltage not exceeding 450/750 V - Guide to use
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2008 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Provides general guidance for the safe use of electric cables with a rated voltage not exceeding 450/750 V. It is applicable to those cables that are specified in IEC 60227 and IEC 60245. The... View More
Document History
IEC 62440:2008
February 7, 2008
Electric cables with a rated voltage not exceeding 450/750 V - Guide to use
Provides general guidance for the safe use of electric cables with a rated voltage not exceeding 450/750 V. It is applicable to those cables that are specified in IEC 60227 and IEC 60245. The...