IEC - International Electrotechnical Commission - IEC 61169-4:2008

Radio-frequency connectors - Part 4: RF coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock - Characteristic impedance 50 Ω (type 7-16)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2008
Status: published
Page Count: 23
ICS Code (Conduits for electrical purposes): 29.120.10
abstract:

IEC 61169-4:2008 provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock. It describes the interface dimensions for... View More

Document History

IEC 61169-4:2008
April 29, 2008
Radio-frequency connectors - Part 4: RF coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock - Characteristic impedance 50 Ω (type 7-16)
IEC 61169-4:2008 provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock. It describes the interface dimensions for...
Advertisement